Mecmesin Corporation Economy Test Stand ValuTest L

Description
The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to 500N. If accuracy is a priority, have a look at the LCP/S manual test stand. Key Features Quick-action lever, ideal for repetitive testing Simple and economical Compact and portable Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 420mm (16.5"), Width: 152mm (6"), Depth: 232mm (9.1"), Weight: 9.2kg (20lbs) Gauges sold separately
Description
The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to 500N. If accuracy is a priority, have a look at the LCP/S manual test stand. Key Features Quick-action lever, ideal for repetitive testing Simple and economical Compact and portable Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 420mm (16.5"), Width: 152mm (6"), Depth: 232mm (9.1"), Weight: 9.2kg (20lbs) Gauges sold separately

Suppliers

Company
Product
Description
Supplier Links
Economy Test Stand - ValuTest L - Mecmesin Corporation
Sterling, VA, USA
Economy Test Stand
ValuTest L
Economy Test Stand ValuTest L
The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to 500N. If accuracy is a priority, have a look at the LCP/S manual test stand. Key Features Quick-action lever, ideal for repetitive testing Simple and economical Compact and portable Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 420mm (16.5"), Width: 152mm (6"), Depth: 232mm (9.1"), Weight: 9.2kg (20lbs) Gauges sold separately

The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform tests up to 500N.
If accuracy is a priority, have a look at the LCP/S manual test stand.

Key Features

  • Quick-action lever, ideal for repetitive testing
  • Simple and economical
  • Compact and portable

Capacity 500N (110lbf)
Crosshead travel (without gauge attached) 170mm (6.7")
Dimensions - Height: 420mm (16.5"), Width: 152mm (6"), Depth: 232mm (9.1"), Weight: 9.2kg (20lbs)
Gauges sold separately

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number ValuTest L
Product Name Economy Test Stand
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 112 lbs (50.98 kg)
Stroke / Maximum Opening 6.7 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 10 kN Wedge Grip - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 2248 lbs (1020 kg)
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details