Mecmesin Corporation Small Pneumatic Plane Grip

Description
Made from aluminium, these lightweight pneumatically-operat ed plane grips use a parallel vice action to firmly hold grip-sensitive, flat samples in place. Fitted with 25mm x 40mm (1" x 1.6") rubber-coated faces, they are ideal for situations where there are a large number of samples to test as they are quick and easy to load. These grips are supplied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar). Capacity 200N (20kgf, 45lbf) Applications Used for tensile testing of: Film Plastic sheeting Paper Rubber Laminates Textiles Woven fibre strips Elastomers
Description
Made from aluminium, these lightweight pneumatically-operat ed plane grips use a parallel vice action to firmly hold grip-sensitive, flat samples in place. Fitted with 25mm x 40mm (1" x 1.6") rubber-coated faces, they are ideal for situations where there are a large number of samples to test as they are quick and easy to load. These grips are supplied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar). Capacity 200N (20kgf, 45lbf) Applications Used for tensile testing of: Film Plastic sheeting Paper Rubber Laminates Textiles Woven fibre strips Elastomers

Suppliers

Company
Product
Description
Supplier Links
Made from aluminium, these lightweight pneumatically-operat ed plane grips use a parallel vice action to firmly hold grip-sensitive, flat samples in place. Fitted with 25mm x 40mm (1" x 1.6") rubber-coated faces, they are ideal for situations where there are a large number of samples to test as they are quick and easy to load. These grips are supplied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar). Capacity 200N (20kgf, 45lbf) Applications Used for tensile testing of: Film Plastic sheeting Paper Rubber Laminates Textiles Woven fibre strips Elastomers

Made from aluminium, these lightweight pneumatically-operated plane grips use a parallel vice action to firmly hold grip-sensitive, flat samples in place. Fitted with 25mm x 40mm (1" x 1.6") rubber-coated faces, they are ideal for situations where there are a large number of samples to test as they are quick and easy to load. These grips are supplied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar).

Capacity

200N (20kgf, 45lbf)

Applications

Used for tensile testing of:

  • Film
  • Plastic sheeting
  • Paper
  • Rubber
  • Laminates
  • Textiles
  • Woven fibre strips
  • Elastomers
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number Small Pneumatic Plane Grip
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - Lightweight Double-Action Vice Grip - Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 22.48 lbs (10.2 kg)
View Details
Disposable Permeation Tube - Trace Source™ HRT - C6D6 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details