Mecmesin Corporation Rotational Crimp Receptacle

Description
This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm (0.06") to 5mm (0.2") - ideal for carrying our crimp terminal tests to BSI standard BS 5G 178-1 and equivalent international standards. Supplied with 10-32 UNF and 5/16 UNC grub screws for fitting to Mecmesin force gauges and test stands. Capacity 1000N (100kgf, 225lbf) Applications Used for general purpose tensile testing of: Crimp terminals Welded or bonded connectors
Description
This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm (0.06") to 5mm (0.2") - ideal for carrying our crimp terminal tests to BSI standard BS 5G 178-1 and equivalent international standards. Supplied with 10-32 UNF and 5/16 UNC grub screws for fitting to Mecmesin force gauges and test stands. Capacity 1000N (100kgf, 225lbf) Applications Used for general purpose tensile testing of: Crimp terminals Welded or bonded connectors

Suppliers

Company
Product
Description
Supplier Links
This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm (0.06") to 5mm (0.2") - ideal for carrying our crimp terminal tests to BSI standard BS 5G 178-1 and equivalent international standards. Supplied with 10-32 UNF and 5/16 UNC grub screws for fitting to Mecmesin force gauges and test stands. Capacity 1000N (100kgf, 225lbf) Applications Used for general purpose tensile testing of: Crimp terminals Welded or bonded connectors

This versatile crimp termination holder accommodates a wide range of terminals. The inner slotted ring rotates to adjust to fit 8 different sized crimp terminals using cable width between 1.5mm (0.06") to 5mm (0.2") - ideal for carrying our crimp terminal tests to BSI standard BS 5G 178-1 and equivalent international standards. Supplied with 10-32 UNF and 5/16 UNC grub screws for fitting to Mecmesin force gauges and test stands.

Capacity

1000N (100kgf, 225lbf)

Applications

Used for general purpose tensile testing of:

  • Crimp terminals
  • Welded or bonded connectors
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number Rotational Crimp Receptacle
Test Fixture Type Test Fixture / Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - Large Pneumatic Plane Grip - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 225 lbs (102 kg)
View Details
videoXtens Extensometer - T-160 HP - ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Tensile; Strain
Test Standard ISO
View Details
Robotic Automated Part Loading and Unloading - RobotiX - North Star Imaging, Inc.
Specs
Test Fixture Type Robotic system
Operation Electric
View Details