Mecmesin Corporation Handwheel-Driven Test Stand MDD

Description
An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use the MDD horizontally by adding a feet kit. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through optional digital height scale Compact and portable Can be bench mounted for more ergonomic use Optional extras Height scale, 0.01mm (0.0005") resolution Mounting feet, for horizontal operation Extended crosshead travel (subject to reduced load capacity) Capacity: 1000N (220lbf) Crosshead travel (using digital gauges) 380mm (15") Dimensions - Height: 630mm (24.8"), Width: 240mm (9.5"), Depth: 230mm (9.1"), Weight: 6kg (13lbs) Gauges sold separately
Description
An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use the MDD horizontally by adding a feet kit. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through optional digital height scale Compact and portable Can be bench mounted for more ergonomic use Optional extras Height scale, 0.01mm (0.0005") resolution Mounting feet, for horizontal operation Extended crosshead travel (subject to reduced load capacity) Capacity: 1000N (220lbf) Crosshead travel (using digital gauges) 380mm (15") Dimensions - Height: 630mm (24.8"), Width: 240mm (9.5"), Depth: 230mm (9.1"), Weight: 6kg (13lbs) Gauges sold separately

Suppliers

Company
Product
Description
Supplier Links
Handwheel-Driven Test Stand - MDD - Mecmesin Corporation
Sterling, VA, USA
Handwheel-Driven Test Stand
MDD
Handwheel-Driven Test Stand MDD
An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use the MDD horizontally by adding a feet kit. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through optional digital height scale Compact and portable Can be bench mounted for more ergonomic use Optional extras Height scale, 0.01mm (0.0005") resolution Mounting feet, for horizontal operation Extended crosshead travel (subject to reduced load capacity) Capacity: 1000N (220lbf) Crosshead travel (using digital gauges) 380mm (15") Dimensions - Height: 630mm (24.8"), Width: 240mm (9.5"), Depth: 230mm (9.1"), Weight: 6kg (13lbs) Gauges sold separately

An affordable manual test solution enabling fine positional control of the crosshead
This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to measure displacement or use the MDD horizontally by adding a feet kit.
If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems.

Key Features

  • Excellent positional control through handwheel operation
  • High precision (when used in combination with Mecmesin's Advanced Force Gauge)
  • Measures displacement through optional digital height scale
  • Compact and portable
  • Can be bench mounted for more ergonomic use

Optional extras

  • Height scale, 0.01mm (0.0005") resolution
  • Mounting feet, for horizontal operation
  • Extended crosshead travel (subject to reduced load capacity)

Capacity: 1000N (220lbf)
Crosshead travel (using digital gauges) 380mm (15")
Dimensions - Height: 630mm (24.8"), Width: 240mm (9.5"), Depth: 230mm (9.1"), Weight: 6kg (13lbs)
Gauges sold separately

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number MDD
Product Name Handwheel-Driven Test Stand
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 225 lbs (102 kg)
Stroke / Maximum Opening 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Test Bench - HTC-300 - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
Specs
Operation Hydraulic
View Details
ESPI -  - Trilion Quality Systems
Trilion Quality Systems
View Details
 - Large Pinch Grip - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 112 lbs (50.98 kg)
View Details