Mecmesin Corporation Lever-Operated Test Stand LCP/S

Description
For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through added digital height scale Quick-acting lever, which holds position Adjustable stop for repetitive testing to a fixed depth Ideal for quick and simple tests Optional extras Height scale, 0.01mm (0.0005") resolution Extended dovetail bracket, raises gauge by 70mm (2.8") (max load 200N (44lbf)) Tension block module, allows LCP/S to apply compressive load when pulling lever Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 360mm (14.2"), Width: 240mm (9.5"), Depth: 245mm (9.7"), Weight: 4.5kg (10lbs) Gauges sold separately
Description
For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through added digital height scale Quick-acting lever, which holds position Adjustable stop for repetitive testing to a fixed depth Ideal for quick and simple tests Optional extras Height scale, 0.01mm (0.0005") resolution Extended dovetail bracket, raises gauge by 70mm (2.8") (max load 200N (44lbf)) Tension block module, allows LCP/S to apply compressive load when pulling lever Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 360mm (14.2"), Width: 240mm (9.5"), Depth: 245mm (9.7"), Weight: 4.5kg (10lbs) Gauges sold separately

Suppliers

Company
Product
Description
Supplier Links
Lever-Operated Test Stand - LCP/S - Mecmesin Corporation
Sterling, VA, USA
Lever-Operated Test Stand
LCP/S
Lever-Operated Test Stand LCP/S
For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force Gauge) Measures displacement through added digital height scale Quick-acting lever, which holds position Adjustable stop for repetitive testing to a fixed depth Ideal for quick and simple tests Optional extras Height scale, 0.01mm (0.0005") resolution Extended dovetail bracket, raises gauge by 70mm (2.8") (max load 200N (44lbf)) Tension block module, allows LCP/S to apply compressive load when pulling lever Capacity 500N (110lbf) Crosshead travel (without gauge attached) 170mm (6.7") Dimensions - Height: 360mm (14.2"), Width: 240mm (9.5"), Depth: 245mm (9.7"), Weight: 4.5kg (10lbs) Gauges sold separately

For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension and compression forces up to 500N.
If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems.

Key Features

LCP/S shown with advanced force gauge performing tension test on a spring

  • High precision (when used in combination with Mecmesin's Advanced Force Gauge)
  • Measures displacement through added digital height scale
  • Quick-acting lever, which holds position
  • Adjustable stop for repetitive testing to a fixed depth
  • Ideal for quick and simple tests

Optional extras

  • Height scale, 0.01mm (0.0005") resolution
  • Extended dovetail bracket, raises gauge by 70mm (2.8") (max load 200N (44lbf))
  • Tension block module, allows LCP/S to apply compressive load when pulling lever

Capacity 500N (110lbf)
Crosshead travel (without gauge attached) 170mm (6.7")
Dimensions - Height: 360mm (14.2"), Width: 240mm (9.5"), Depth: 245mm (9.7"), Weight: 4.5kg (10lbs)
Gauges sold separately

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number LCP/S
Product Name Lever-Operated Test Stand
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 112 lbs (50.98 kg)
Stroke / Maximum Opening 6.7 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details
Wedge Style Pocket Tensile Grip -  - Tinius Olsen, Inc.
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
View Details
 - Lightweight Double-Action Vice Grip - Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 22.48 lbs (10.2 kg)
View Details