Mecmesin Corporation 5 kN Wedge Grip

Description
This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Capacity 5kN (500kgf, 1100lbf) Applications Adhesive joints Cables Composites Crimp and welded joints Metals Plastics Polymer Rubber Wood
Description
This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Capacity 5kN (500kgf, 1100lbf) Applications Adhesive joints Cables Composites Crimp and welded joints Metals Plastics Polymer Rubber Wood

Suppliers

Company
Product
Description
Supplier Links
This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Capacity 5kN (500kgf, 1100lbf) Applications Adhesive joints Cables Composites Crimp and welded joints Metals Plastics Polymer Rubber Wood

This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage.

Capacity

5kN (500kgf, 1100lbf)

Applications

  • Adhesive joints
  • Cables
  • Composites
  • Crimp and welded joints
  • Metals
  • Plastics
  • Polymer
  • Rubber
  • Wood
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number 5 kN Wedge Grip
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Compression plate, 2” dia., #10-32F - G1009 - Mark-10 Corporation
Specs
Test Fixture Type Compression Cage
Application Compression
View Details
 - 100 mm Compression Plate - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Fixture / Holder
Application Compression
Capacity 4496 lbs (2039 kg)
View Details
Disposable Permeation Tube - Trace Source™ ELSRT - C4H10S - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details