High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors.
The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9834-16-4-16-BNC |
| Product Name | High-Speed Synchronous USB Data Acquisition Device |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |