Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure.
The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications.
Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9832A-02-2-OEM |
| Product Name | Ultra High-Speed Simultaneous USB Data Acquisition Board |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB; Ethernet |