Measurement Computing Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor DT7816

Description
System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS The DT7816 System on Module (SOM) board provides a 1 GHz ARM processor and a real-time, open-source Linux platform for use in embedded data acquisition (DAQ) and control applications. Features include an A/D converter per channel as well as analog outputs, two counters, and a tachometer input.
Datasheet
Description
System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS The DT7816 System on Module (SOM) board provides a 1 GHz ARM processor and a real-time, open-source Linux platform for use in embedded data acquisition (DAQ) and control applications. Features include an A/D converter per channel as well as analog outputs, two counters, and a tachometer input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor - DT7816 - Measurement Computing
Norton, MA, United States
Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor
DT7816
Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor DT7816
System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS The DT7816 System on Module (SOM) board provides a 1 GHz ARM processor and a real-time, open-source Linux platform for use in embedded data acquisition (DAQ) and control applications. Features include an A/D converter per channel as well as analog outputs, two counters, and a tachometer input.

System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer.

KEY HIGHLIGHTS

The DT7816 System on Module (SOM) board provides a 1 GHz ARM processor and a real-time, open-source Linux platform for use in embedded data acquisition (DAQ) and control applications. Features include an A/D converter per channel as well as analog outputs, two counters, and a tachometer input.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT7816
Product Name Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
I/O Module - ibaM-4AI-UI - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
DR Series Output Modules - DR-ODC5 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details