Measurement Computing 3-Relay Output Module with 8 Digital Inputs CB-7063

Description
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Relay Output Module with 8 Digital Inputs - CB-7063 - Measurement Computing
Norton, MA, United States
3-Relay Output Module with 8 Digital Inputs
CB-7063
3-Relay Output Module with 8 Digital Inputs CB-7063
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

3-relay output module with eight digital inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Relay Boards
Product Number CB-7063
Product Name 3-Relay Output Module with 8 Digital Inputs
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details