Measurement Computing 4-Relay Output Module with 4 Digital Inputs CB-7060

Description
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Relay Output Module with 4 Digital Inputs - CB-7060 - Measurement Computing
Norton, MA, United States
4-Relay Output Module with 4 Digital Inputs
CB-7060
4-Relay Output Module with 4 Digital Inputs CB-7060
4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

4-relay output module (2 Form A NO, 2 Form C) with four digital inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Relay Boards
Product Number CB-7060
Product Name 4-Relay Output Module with 4 Digital Inputs
Switch Configuration FormA; FormC
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details
24-Channel Electromechanical Relay Interface Device - USB-ERB24 - Measurement Computing
Specs
Switch Configuration FormC
Mounting Bracket (Flange) Mount
Channels 24
View Details