Digitally displays both barometric pressure and temperature readings in four different modes: Present, High, Low, and Rate of Change for barometric pressure, which shows the amount of change in inches per hour. When connected to Merlin, the Wind Chill setting will show the effect of wind speed on temperature. Our newest version allows you to see Low Wind Chill as well. Features user-selectable units of measurement for temperature (°C, °F) and barometric pressure (inHg, mmHg, kPa, mb). Memory data is protected by a 10-year backup to preserve data during power outages. PVD cases are ideal for barometric pressure instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Ships complete with cable, AC adaptor and air temperature sensor. Please specify altitude if above 2000'.
| Maximum Weather Instruments | |
|---|---|
| Product Category | Weather Instruments |
| Product Name | Barometer - Mystic, PVD Brass case, Black dial |