MaxLite CFL MiniBulbs SKB13EAPDL

Description
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL MiniBulbs - SKB13EAPDL - MaxLite
West Caldwell, NJ, USA
CFL MiniBulbs
SKB13EAPDL
CFL MiniBulbs SKB13EAPDL
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available.
Familiar incandescent shape and small size fits most fixtures
Standard E26 (Edison) base
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKB13EAPDL
Product Name CFL MiniBulbs
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
PLC13/SKY-BRITE®/GX23-2 - 81778 - Premium Quality Lighting
Premium Quality Lighting
Specs
Features Compact
Base Type GX23-2
Lamp Power 13 watts
View Details
Lamp - F39T5HO/835_1344 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Miniature Bi-Pin
Lamp Power 39 watts
Rated Average Life 25000 hours
View Details
Circline Fluorescent Lamp - MAG22W - TPI Corporation
Specs
Features Compact
Base Type T9
Lamp Power 22 watts
View Details