SLIMLINE INSTANT START TYPE
96 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
60 WATT WATTAGE
1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
88 COLOR RENDERING INDEX
5300 LUMEN INITIAL INTENSITY
DIAMETER 1.59 INCH
Datasheet
Description
SLIMLINE INSTANT START TYPE
96 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
60 WATT WATTAGE
1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
88 COLOR RENDERING INDEX
5300 LUMEN INITIAL INTENSITY
DIAMETER 1.59 INCH
SLIMLINE INSTANT START TYPE
96 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
60 WATT WATTAGE
1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
88 COLOR RENDERING INDEX
5300 LUMEN INITIAL INTENSITY
DIAMETER 1.59 INCH