The UFX7113B is a programmable noise generator that produces white Gaussian noise with a frequency range of 10 MHz to 3 GHz and an output power range of 0 dBm to -95 dBm. It offers a flatness of ±2.5 dBm and a noise attenuation range of 0 to 127.9 dB in 0.1 dB steps. The unit features a 7-inch touch-screen display, SMA female standard connectors, Ethernet for remote control, and optional GPIB and RS-232 interfaces. It operates on 115 VAC, 60 Hz, with an operating temperature range of -10°C to +65°C, and has dimensions of 17.25 in. wide x 6.50 in. high x 19.50 in. deep.
The UFX7000B broadband AWGN noise generator has a powerful single board computer with flexible architecture used to create complex custom noise signals for advanced test systems. This versatile platform allows the user to meet their most challenging design requirements. Precision components provide high output power with superior flatness, and the flexible computer architecture allows control of multiple attenuators, switches, and filter banks.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | UFX7113B |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |