The NC3267A is a calibrated coaxial noise source in the NC3000 Series, designed for broadband noise generation in radar and satellite communications testing. It operates from 2 to 67 GHz with a noise output envelope greater than 15 dB ENR and 1 GHz step calibration frequencies. The device features a 1.0 mm male connector, a rise and fall time less than 1 µs, a VSWR less than 3:1, and operates over a temperature range of -55°C to +85°C with less than 0.01 dB/°C noise output variation. It requires +28 VDC at 20 mA typical input power. The noise source is hermetically sealed and includes full-band calibration data.
The NC3000 Series calibrated coaxial AWGN sources are well suited for receiver testing, noise figure measurements, or applications that require broadband noise and fast switching times. Several models include output isolators, and voltage regulators that provide excellent stability over varying temperature and voltage ranges. The NC3000 Series includes the NC3100 units with 15 dB ENR output for noise-figure meters, and the NC3200 Series high-output noise sources with outputs between 26 and 35 dB ENR for radar and satellite communications system testing.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC3267A |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |