Maury Microwave Stability Cables SP-TNCA-MM-48

Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ cable assemblies are phase-stable and amplitude-stable microwave/RF cable assemblies designed for repeatable measurements in test and measurement applications. The SP-TNCA model features a TNC-A connector, operates up to 18 GHz, and exhibits typical phase stability with flexure of ±2° and amplitude stability of ±0.02 dB. It has a nominal impedance of 50 ohms, a maximum outer cable diameter of 0.41 oz/ft (38 g/m), a min static bend radius of 1.0 in (25.4 mm), and a dynamic bend radius of 2.0 in (50.8 mm). The assembly supports over 15,000 flex life cycles and 5,000 mating cycles, operates from -67°F to 221°F (-55°C to 105°C), and complies with RoHS/REACH. It is color-coded, with the SP-TNCA variant identified by an uncolored connector.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ cable assemblies are phase-stable and amplitude-stable microwave/RF cable assemblies designed for repeatable measurements in test and measurement applications. The SP-TNCA model features a TNC-A connector, operates up to 18 GHz, and exhibits typical phase stability with flexure of ±2° and amplitude stability of ±0.02 dB. It has a nominal impedance of 50 ohms, a maximum outer cable diameter of 0.41 oz/ft (38 g/m), a min static bend radius of 1.0 in (25.4 mm), and a dynamic bend radius of 2.0 in (50.8 mm). The assembly supports over 15,000 flex life cycles and 5,000 mating cycles, operates from -67°F to 221°F (-55°C to 105°C), and complies with RoHS/REACH. It is color-coded, with the SP-TNCA variant identified by an uncolored connector.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-TNCA-MM-48
Stability Cables SP-TNCA-MM-48
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-TNCA-MM-48
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SP-7-XX-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Stability Cables - SP-35-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SV-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details