StabilityPlus™ SP-35 cable assemblies are phase- and amplitude-stable microwave/RF cable assemblies designed for repeatable measurements under flexure, with a maximum frequency of 26.5 GHz, 50 ohm impedance, and a typical phase stability of ±2° with flexure. The assembly features a 3.5mm male connector on both ends and is 78 inches long. It has a nominal cable outer diameter of 0.25 in (6.35 mm), a minimum static bend radius of 1.0 in (25.4 mm), and a flex life exceeding 10,000 cycles. The cable is color-coded orange per the ColorConnect™ standard and operates from −55°C to 105°C. Shielding effectiveness exceeds 100 dB from DC to 18 GHz, and it meets RoHS/REACH requirements.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-35-MM-78 |
| Product Name | Stability Cables |
| Application | RF |