Maury Microwave Stability Cables SP-292-MM-12

Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-292 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-performance testing applications such as vector network analyzers and ATE systems. They feature a 2.92mm connector, operate up to 40 GHz, and maintain a typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure. The cable has a nominal impedance of 50 Ω, a VSWR of 1.10:1, and an insertion loss of 0.84 dB/ft. The outer cable diameter is 0.25 in (6.35 mm), with a minimum static bend radius of 1.0 in (25.4 mm) and dynamic bend radius of 2.0 in (50.8 mm). It supports over 15,000 flex life cycles and connector mating cycles exceeding 5,000. The assembly is color-coded yellow for compatibility identification, operates from −55°C to 105°C, and complies with RoHS/REACH.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-292 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-performance testing applications such as vector network analyzers and ATE systems. They feature a 2.92mm connector, operate up to 40 GHz, and maintain a typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure. The cable has a nominal impedance of 50 Ω, a VSWR of 1.10:1, and an insertion loss of 0.84 dB/ft. The outer cable diameter is 0.25 in (6.35 mm), with a minimum static bend radius of 1.0 in (25.4 mm) and dynamic bend radius of 2.0 in (50.8 mm). It supports over 15,000 flex life cycles and connector mating cycles exceeding 5,000. The assembly is color-coded yellow for compatibility identification, operates from −55°C to 105°C, and complies with RoHS/REACH.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-292-MM-12 - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-292-MM-12
Stability Cables SP-292-MM-12
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-292-MM-12
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-N-MM-24 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-35SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details