The NC5110A is a precision calibrated millimeter-wave waveguide noise source covering 75 to 110 GHz with a typical noise output of 13 dB, a typical ENR flatness of ±5.0 dB, and a maximum VSWR of 1.6:1. It uses a WR10 waveguide with a UG387/U flange, operates from 0 to +85°C, and requires +28 VDC at up to 30 mA. Noise output variation with temperature is less than 0.01 dB/°C, and with voltage is less than 0.1 dB per 1% change. Rise and fall times are less than 1 μs. An output isolator is standard on this model.
The NC5000A Series AWGN noise sources feature outstanding stability, switching speed, and ripple-free response over standard waveguide bands. The high stability of the NC5000A Series allows these units to be used in place of cumbersome gas tube noise sources.
Ripple in the output of noise sources has a direct effect on measurement accuracy, so Noisecom has tailored the response of the NC5000A Series so that ripple is minimized throughout the specified frequency range.
The standard input bias connector is bnc female.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC5110A |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |