The NC2501 is a dual in-line amplified noise module designed for high-level noise output on circuit boards, operating from 1 MHz to 1 GHz with a -5 dBm output level, ±1.0 dB flatness, and a crest factor of 2:1. It is housed in a 24-pin dual in-line package, operates on +15 VDC (or +12 VDC optional), and has a typical temperature coefficient of 0.025 dB/°C. Operating temperature ranges are commercial (-40° to +85°C) and military (-55° to +125°C), with a storage temperature range of -65° to +125°C. The package has ground pins on terminals 1-6, 8-12, 14-17, and 19-24; +15 VDC on pin 18; and output on pin 13. An option exists for a 14-pin package and TTL control.
The NC2000 Series amplified noise modules are an excellent choice for high-level noise modules mounted on a circuit board. The NC2000 Series modules are housed in 24, or14-pin dual-inline packages. The NC4000 series modules are housed in a 40-pin module that cover similar noise bands to the NC2000, but have higher crest factor, and 60 dB of TTL controlled attenuation. Modified BW, output power, and flatness specifications are available for these modules. Please consult Noisecom for availability, and appropriate package style.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC2501 |
| Product Name | Amplified Noise Module |