The NC1128A is an amplified noise module in the NC1000 series, producing white Gaussian noise with an output power of -17 dBm and a frequency range of 10 MHz to 10 GHz. It operates with a 50 Ω load impedance and requires +15 VDC input voltage. The module has a flatness of ±3.0 dB and a typical noise density of 0.32 µV/√Hz. It features an SMA female connector and operates over a temperature range of -35°C to +100°C, with a storage temperature range of -65°C to +150°C. The device is packaged in Package 3 and meets AS9100D and ISO 9001:2015 certifications.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1128A |
| Product Name | Amplified Noise Module |