The NC1109A is an amplified noise module in the NC1000 series, producing white Gaussian noise up to +10 dBm with a frequency range of 100 Hz to 1 GHz. It operates with a 50 Ω load impedance, features an SMA female output connector, and uses +15 VDC supply voltage above 1.5 GHz. The module has a flatness of ±2.0 dB and a typical temperature coefficient of 0.025 dB/°C, with an operating temperature range of -35°C to +100°C and storage temperature range of -65°C to +150°C. It is designed for signal impairment in BER and jitter applications, including 10 GigE and PCI Express.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1109A |
| Product Name | Amplified Noise Module |