The CNG-EbNo-IF1 is a precision SNR generator for automated testing in cellular, satellite, and military communications, operating in 50-90 MHz and 100-180 MHz ranges. It sets carrier-to-noise and E_b/N_o ratios with ±0.2 dB RSS accuracy using a substitution calibration method. Output power ranges from -55 dBm to +5 dBm, and bit rates from 1 bps to 999 Mbps are supported. A 6.25-inch touch screen displays real-time signal parameters. The instrument includes a true RMS power meter and operates in C/N, E_b/N_o, C/I, power meter, and noise generator modes. It offers optional rear-panel interfaces (GPIB, Ethernet, TCP/IP, RS-232C, RS-422, RS-423) and 50 Ω impedance below 800 MHz. Certified to AS9100D and ISO 9001:2015.
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies.
The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | CNG-EbNo-IF1 |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |