The CNG-EbNo-1550A is a precision signal-to-noise ratio generator designed for automated testing in cellular, satellite, and military communication systems. It covers frequency ranges of 950 to 2150 MHz and provides five operating modes including Eb/N0, C/N, C/I, and noise generator functions. Output power is adjustable from -55 dBm to +5 dBm, with accuracy of ±0.2 dB RSS. A 6.25-inch color TFT touch screen displays real-time signal and noise levels. The instrument includes a true RMS power meter, supports bit rates from 1 bps to 999 Mbps and above, and offers remote control via GPIB, Ethernet, TCP/IP, or optional RS-232C, RS-422, or RS-423 interfaces. It is constructed with a linear phase and amplitude signal path to ensure undistorted signal transmission.
The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies.
The CNG-EbNo gives system, design, and test engineers in the cellular/PCS, satellite and military communication industries a cost-effective means of obtaining higher yield through automated testing, plus increased confidence from repeatable, accurate test results.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | CNG-EbNo-1550A |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |