The CC-A-24292-MM is a 2.4mm male to 2.92mm male in-series adapter designed for microwave and RF applications, with a frequency range of DC to 40.0 GHz and a VSWR of 1.14. It features color-coded identification per the IEEE high-frequency connector color convention, with green for 2.4mm and yellow for 2.92mm connectors, to prevent improper mating and ensure compatibility. The adapter is part of the ColorConnect™ Precision Adapters series, built for lab and field use with enhanced electrical performance and reliability.
ColorConnect™ color-coded precision adapters (CC-series) have been designed for lab and field use where quality, performance, ease-of-identificati
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | CC-A-24292-MM |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug |