The 8774S15 is a beadless coaxial air line with a 2.92mm connector type, used as a precision impedance standard for measurement and calibration. It has an electrical length of 14.990 cm, an electrical length accuracy of ±0.0025 cm, a maximum VSWR of less than 1.008 up to 40.0 GHz, and an odd 1/4-wavelength frequency of 0.50 GHz. The center conductor is unsupported and floats freely within the air dielectric body, with a retractable male connector nut to facilitate connection.
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.
Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 8774S15 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |