The 2603F1 is a beadless Type N coaxial air line transmission line designed for use as a fundamental impedance standard in measurement and calibration applications, with an electrical length of 5.996 cm and an odd 1/4-wavelength frequency of 1.25 GHz. It operates from 9.0 to 18.0 GHz with a maximum VSWR of 1.06, and its electrical length accuracy is ±0.005 cm.
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.
Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 2603F1 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |