Maury Microwave VNA Calibration Standard 8583A1

Description
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
Request a Quote
Description
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8583A1 is a female BNC 75Ω precision fixed termination with a VSWR of 1.02 from DC to 2.0 GHz, 1.04 from 2.0 to 4.0 GHz, and 1.10 from 4.0 to 12.0 GHz. It handles 1 watt CW and 0.25 kW peak power. The termination is designed for use with 75 Ω transmission lines to achieve low VSWR for accurate measurement systems.

Datasheet Summary
Powered by GS/AI

The 8583A1 is a female BNC 75Ω precision fixed termination with a VSWR of 1.02 from DC to 2.0 GHz, 1.04 from 2.0 to 4.0 GHz, and 1.10 from 4.0 to 12.0 GHz. It handles 1 watt CW and 0.25 kW peak power. The termination is designed for use with 75 Ω transmission lines to achieve low VSWR for accurate measurement systems.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 8583A1 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
8583A1
VNA Calibration Standard 8583A1
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.

A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 8583A1
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Verification Kit - 7950CK60 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Automated Tuner - XT981HL15 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
Manual Tuner - MST984A24 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Kit - 2950CK20 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details