The 2922B is a precision TNC male to TNC male in-series adapter designed for VNA applications, rated for operation up to 18 GHz with a maximum VSWR of 1.12 from 8 to 18 GHz. It has an insertion length of 1.676 inches (4.26 cm) and is constructed with gold-plated beryllium copper for durability and repeatable performance. This adapter is compatible with MIL-C-39012/26/27, MIL-T-81490, and IEC 169-17 TNC specifications.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2922B |
| Product Name | Coaxial Adapters |
| Connector Type | TNC |