High speed response, all solid state, various output waveforms
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AMT-10B10 |
| Product Name | AMT Series |
| Type | DC Power Supply; High Voltage; RF Generator |
| Form Factor | Rack Mount |
| Applications | High Frequency, Instrumentation, Testing Equipment |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | -10000.0 to 10000.0 volts |