Poly Scientific Sodium Hydroxide 2% Aqueous s1919

Description
Sodium Hydroxide 2% Aqueous
Description
Sodium Hydroxide 2% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 2% Aqueous - s1919 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 2% Aqueous
s1919
Sodium Hydroxide 2% Aqueous s1919
Sodium Hydroxide 2% Aqueous

Sodium Hydroxide 2% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1919
Product Name Sodium Hydroxide 2% Aqueous
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238218 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Hydrochloric Acid 1% Aqueous - s2207 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 1% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Phosphinic Acid (Hypophosphorous Acid)
Chemical Formula H3PO2
CAS Number 6303-21-5
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details