Versatility, Efficiency and Safety
Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas.
Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required.
The VersaSWEEP™ 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more.
4-in-1: Tow, Mount, Hang or Push
Powerful magnetic strength picks up small and large metal debris
Quick-release handles enable convenient and safe removal of collected debris
Heavy-gauge steel and aircraft-grade aluminum housing
10-inch diameter semi-pneumatic wheels
Eyebolts included for suspension and mounting
Adjustable ground clearance height
Tow and Push bar is 46 inches long
Versatility, Efficiency and Safety
Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas.
Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required.
The VersaSWEEP™ 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more.
- 4-in-1: Tow, Mount, Hang or Push
- Powerful magnetic strength picks up small and large metal debris
- Quick-release handles enable convenient and safe removal of collected debris
- Heavy-gauge steel and aircraft-grade aluminum housing
- 10-inch diameter semi-pneumatic wheels
- Eyebolts included for suspension and mounting
- Adjustable ground clearance height
- Tow and Push bar is 46 inches long