Master Magnetics, Inc. VersaSWEEP™ 4-in-1 Magnetic Sweeper w/ Quick Release VSM-72

Description
Versatility, Efficiency and Safety Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas. Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required. The VersaSWEEP™ 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more. 4-in-1: Tow, Mount, Hang or Push Powerful magnetic strength picks up small and large metal debris Quick-release handles enable convenient and safe removal of collected debris Heavy-gauge steel and aircraft-grade aluminum housing 10-inch diameter semi-pneumatic wheels Eyebolts included for suspension and mounting Adjustable ground clearance height Tow and Push bar is 46 inches long
Description
Versatility, Efficiency and Safety Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas. Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required. The VersaSWEEP™ 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more. 4-in-1: Tow, Mount, Hang or Push Powerful magnetic strength picks up small and large metal debris Quick-release handles enable convenient and safe removal of collected debris Heavy-gauge steel and aircraft-grade aluminum housing 10-inch diameter semi-pneumatic wheels Eyebolts included for suspension and mounting Adjustable ground clearance height Tow and Push bar is 46 inches long

Suppliers

Company
Product
Description
Supplier Links
VersaSWEEP™ 4-in-1 Magnetic Sweeper w/ Quick Release - VSM-72 - Master Magnetics, Inc.
Castle Rock, CO, United States
VersaSWEEP™ 4-in-1 Magnetic Sweeper w/ Quick Release
VSM-72
VersaSWEEP™ 4-in-1 Magnetic Sweeper w/ Quick Release VSM-72
Versatility, Efficiency and Safety Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas. Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required. The VersaSWEEP™ 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more. 4-in-1: Tow, Mount, Hang or Push Powerful magnetic strength picks up small and large metal debris Quick-release handles enable convenient and safe removal of collected debris Heavy-gauge steel and aircraft-grade aluminum housing 10-inch diameter semi-pneumatic wheels Eyebolts included for suspension and mounting Adjustable ground clearance height Tow and Push bar is 46 inches long

Versatility, Efficiency and Safety

Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP 4-in-1 Magnetic Sweeper can be used in 4 configurations. Tow it behind or hang it from any vehicle, mount it on a forklift, or push it to quickly clear smaller areas.

Adjustable sweeping height allows for efficient cleaning of varying sizes of debris, over any terrain, and in any weather condition. Operate between 2 and 3 inches from the ground and not faster than 5 miles per hour for best results. The quick-release function makes clean-up fast and safe. Just pull up the handle to immediately deposit the load for disposal. Minimal assembly required.

The VersaSWEEP 4-in-1 Magnetic Sweeper is ideal for clearing large driveways, factories, trucking terminals, parking lots, construction sites, and much more.

  • 4-in-1: Tow, Mount, Hang or Push
  • Powerful magnetic strength picks up small and large metal debris
  • Quick-release handles enable convenient and safe removal of collected debris
  • Heavy-gauge steel and aircraft-grade aluminum housing
  • 10-inch diameter semi-pneumatic wheels
  • Eyebolts included for suspension and mounting
  • Adjustable ground clearance height
  • Tow and Push bar is 46 inches long
Supplier's Site

Technical Specifications

  Master Magnetics, Inc.
Product Category Sweepers
Product Number VSM-72
Product Name VersaSWEEP™ 4-in-1 Magnetic Sweeper w/ Quick Release
Unlock Full Specs
to access all available technical data

Similar Products