Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects.
Master Magnetics, Inc. | |
---|---|
Product Category | Industrial Magnets |
Product Number | ND45-2508N |
Product Name | Neodymium Magnet, Disc |
Industrial Magnets | Individual Magnets; Rare-Earth Magnet |
Material | Neodymium Iron Boron |
Magnet Grade | Grade 35, 42 |
Operating Temperature | 176 to 302 F (80 to 150 C) |
BHmax | 27 to 45 MGOe |