Master Magnetics, Inc. Neodymium Magnet, Sphere 5XNS50

Description
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull
Description
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnet, Sphere - 5XNS50 - Master Magnetics, Inc.
Castle Rock, CO, United States
Neodymium Magnet, Sphere
5XNS50
Neodymium Magnet, Sphere 5XNS50
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull

Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull

Supplier's Site

Technical Specifications

  Master Magnetics, Inc.
Product Category Industrial Magnets
Product Number 5XNS50
Product Name Neodymium Magnet, Sphere
Industrial Magnets Individual Magnets; Rare-Earth Magnet
Material Neodymium Iron Boron
Magnet Grade Grade 35
Operating Temperature 176 to 302 F (80 to 150 C)
Holding Force 1 to 4 lbs (0.4535 to 1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details