Master Bond, Inc. Water Soluble Adhesive For Temporary Bonding MB600

Description
Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent, cost effect alternative to the deficiencies of the currently used temporary adhesives. Master Bond MB600 adhesive is a single component, storage stable, inorganic compound which features heat resistance properties and bonds well to metals, ceramics, glass, wood as well as most plastics and rubbers. It cures readily at ambient temperatures, but can be accelerated at moderately elevated temperatures. Heat to between 200/220°F for 20 minutes to remove excess moisture, followed by 20 minutes at between 300/400°F for final cure. It is completely odorless, non-toxic and non-flammable. The cured MB600 adhesive is water soluble and does not leave any undesirable contaminants on the previously bonded surfaces. The product exhibits outstanding thermal stability up to 1500°F. If heated to higher temperatures i.e. above 1400-1500°F the product becomes quite water insoluble. Master Bond MB600 is a superior electrical insulator. It is an aqueous liquid and does not contain any volatile solvents. Additives such as Calcium Chloride, Cement and Lime can be utilized for specific applications where partial or complete insolubility to water is required. Master Bond MB600 is the perfect solution for temporary bonding applications where easy processing, heat stability, maintenance of the dimensional stability and ease of removal are desired.
Request a Quote
Description
Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent, cost effect alternative to the deficiencies of the currently used temporary adhesives. Master Bond MB600 adhesive is a single component, storage stable, inorganic compound which features heat resistance properties and bonds well to metals, ceramics, glass, wood as well as most plastics and rubbers. It cures readily at ambient temperatures, but can be accelerated at moderately elevated temperatures. Heat to between 200/220°F for 20 minutes to remove excess moisture, followed by 20 minutes at between 300/400°F for final cure. It is completely odorless, non-toxic and non-flammable. The cured MB600 adhesive is water soluble and does not leave any undesirable contaminants on the previously bonded surfaces. The product exhibits outstanding thermal stability up to 1500°F. If heated to higher temperatures i.e. above 1400-1500°F the product becomes quite water insoluble. Master Bond MB600 is a superior electrical insulator. It is an aqueous liquid and does not contain any volatile solvents. Additives such as Calcium Chloride, Cement and Lime can be utilized for specific applications where partial or complete insolubility to water is required. Master Bond MB600 is the perfect solution for temporary bonding applications where easy processing, heat stability, maintenance of the dimensional stability and ease of removal are desired.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Soluble Adhesive For Temporary Bonding - MB600 - Master Bond, Inc.
Hackensack, NJ, USA
Water Soluble Adhesive For Temporary Bonding
MB600
Water Soluble Adhesive For Temporary Bonding MB600
Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent, cost effect alternative to the deficiencies of the currently used temporary adhesives. Master Bond MB600 adhesive is a single component, storage stable, inorganic compound which features heat resistance properties and bonds well to metals, ceramics, glass, wood as well as most plastics and rubbers. It cures readily at ambient temperatures, but can be accelerated at moderately elevated temperatures. Heat to between 200/220°F for 20 minutes to remove excess moisture, followed by 20 minutes at between 300/400°F for final cure. It is completely odorless, non-toxic and non-flammable. The cured MB600 adhesive is water soluble and does not leave any undesirable contaminants on the previously bonded surfaces. The product exhibits outstanding thermal stability up to 1500°F. If heated to higher temperatures i.e. above 1400-1500°F the product becomes quite water insoluble. Master Bond MB600 is a superior electrical insulator. It is an aqueous liquid and does not contain any volatile solvents. Additives such as Calcium Chloride, Cement and Lime can be utilized for specific applications where partial or complete insolubility to water is required. Master Bond MB600 is the perfect solution for temporary bonding applications where easy processing, heat stability, maintenance of the dimensional stability and ease of removal are desired.

Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent, cost effect alternative to the deficiencies of the currently used temporary adhesives. Master Bond MB600 adhesive is a single component, storage stable, inorganic compound which features heat resistance properties and bonds well to metals, ceramics, glass, wood as well as most plastics and rubbers. It cures readily at ambient temperatures, but can be accelerated at moderately elevated temperatures. Heat to between 200/220°F for 20 minutes to remove excess moisture, followed by 20 minutes at between 300/400°F for final cure. It is completely odorless, non-toxic and non-flammable. The cured MB600 adhesive is water soluble and does not leave any undesirable contaminants on the previously bonded surfaces. The product exhibits outstanding thermal stability up to 1500°F. If heated to higher temperatures i.e. above 1400-1500°F the product becomes quite water insoluble. Master Bond MB600 is a superior electrical insulator. It is an aqueous liquid and does not contain any volatile solvents. Additives such as Calcium Chloride, Cement and Lime can be utilized for specific applications where partial or complete insolubility to water is required. Master Bond MB600 is the perfect solution for temporary bonding applications where easy processing, heat stability, maintenance of the dimensional stability and ease of removal are desired.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number MB600
Product Name Water Soluble Adhesive For Temporary Bonding
Cure / Technology Thermoset; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, High Performance Epoxy - EP46HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
B-Staged Film Adhesive/Sealant Featuring Toughness, High Temperature Resistance, Thermal Conductivity and Electrical Isolation - FLM36 - Master Bond, Inc.
Specs
Cure / Technology Thermoset
Type / Form Pellets; Sheet or Film
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Room Temperature Curing, Toughened Two Part Epoxy - EP21TDCHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details