Master Bond, Inc. High Viscosity, Rapid Curing Cyanoacrylate Adhesive MB297

Description
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon atmospheric humidity and substrates to be bonded, MB297 will harden in between a couple of seconds to one minute. Adhesion to metals, glass, ceramics, rubbers and most plastics is excellent. MB297 has superior resistance to moderate heat, aging and many different chemicals.
Request a Quote
Description
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon atmospheric humidity and substrates to be bonded, MB297 will harden in between a couple of seconds to one minute. Adhesion to metals, glass, ceramics, rubbers and most plastics is excellent. MB297 has superior resistance to moderate heat, aging and many different chemicals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Viscosity, Rapid Curing Cyanoacrylate Adhesive - MB297 - Master Bond, Inc.
Hackensack, NJ, USA
High Viscosity, Rapid Curing Cyanoacrylate Adhesive
MB297
High Viscosity, Rapid Curing Cyanoacrylate Adhesive MB297
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon atmospheric humidity and substrates to be bonded, MB297 will harden in between a couple of seconds to one minute. Adhesion to metals, glass, ceramics, rubbers and most plastics is excellent. MB297 has superior resistance to moderate heat, aging and many different chemicals.

Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon atmospheric humidity and substrates to be bonded, MB297 will harden in between a couple of seconds to one minute. Adhesion to metals, glass, ceramics, rubbers and most plastics is excellent. MB297 has superior resistance to moderate heat, aging and many different chemicals.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number MB297
Product Name High Viscosity, Rapid Curing Cyanoacrylate Adhesive
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Cyanoacrylate
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Dual Curing, Thixotropic Adhesive - UV22DC80-10F - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component; Dual Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Low Viscosity, Two Component Epoxy - EP30-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing, Non-Yellowing Two Component Epoxy - EP30-4 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two component epoxy system for high performance bonding, coating, sealing and casting - EP30LV-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details