Master Bond, Inc. Silver Conductive, Fast Curing Epoxy Adhesive EP77M-F

Description
Master Bond Polymer System EP77M-F is a two component, silver filled, electrically conductive adhesive for high performance bonding formulated to cure very rapidly at room temperature. Unlike the majority of two part silver conductive epoxy systems, the EP77M-F has a one-to-one mix ratio, by weight or volume. It will set up at ambient temperatures within 5-7 minutes even when mixed in very small amounts. It then develops a high bond strength of more than 1800 psi tensile shear when fully cured at room temperature. Electrical conductivity develops rapidly and is first detectable within 30-60 minutes. Full cures usually take about 8-12 hours at room temperature. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is a very low 10-3 ohm-cm. Master Bond Polymer System EP77M-F can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +125°C. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP77M-F adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries.
Request a Quote
Description
Master Bond Polymer System EP77M-F is a two component, silver filled, electrically conductive adhesive for high performance bonding formulated to cure very rapidly at room temperature. Unlike the majority of two part silver conductive epoxy systems, the EP77M-F has a one-to-one mix ratio, by weight or volume. It will set up at ambient temperatures within 5-7 minutes even when mixed in very small amounts. It then develops a high bond strength of more than 1800 psi tensile shear when fully cured at room temperature. Electrical conductivity develops rapidly and is first detectable within 30-60 minutes. Full cures usually take about 8-12 hours at room temperature. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is a very low 10-3 ohm-cm. Master Bond Polymer System EP77M-F can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +125°C. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP77M-F adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Conductive, Fast Curing Epoxy Adhesive - EP77M-F - Master Bond, Inc.
Hackensack, NJ, USA
Silver Conductive, Fast Curing Epoxy Adhesive
EP77M-F
Silver Conductive, Fast Curing Epoxy Adhesive EP77M-F
Master Bond Polymer System EP77M-F is a two component, silver filled, electrically conductive adhesive for high performance bonding formulated to cure very rapidly at room temperature. Unlike the majority of two part silver conductive epoxy systems, the EP77M-F has a one-to-one mix ratio, by weight or volume. It will set up at ambient temperatures within 5-7 minutes even when mixed in very small amounts. It then develops a high bond strength of more than 1800 psi tensile shear when fully cured at room temperature. Electrical conductivity develops rapidly and is first detectable within 30-60 minutes. Full cures usually take about 8-12 hours at room temperature. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is a very low 10-3 ohm-cm. Master Bond Polymer System EP77M-F can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +125°C. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP77M-F adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries.

Master Bond Polymer System EP77M-F is a two component, silver filled, electrically conductive adhesive for high performance bonding formulated to cure very rapidly at room temperature. Unlike the majority of two part silver conductive epoxy systems, the EP77M-F has a one-to-one mix ratio, by weight or volume. It will set up at ambient temperatures within 5-7 minutes even when mixed in very small amounts. It then develops a high bond strength of more than 1800 psi tensile shear when fully cured at room temperature. Electrical conductivity develops rapidly and is first detectable within 30-60 minutes. Full cures usually take about 8-12 hours at room temperature. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is a very low 10-3 ohm-cm. Master Bond Polymer System EP77M-F can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +125°C. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP77M-F adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP77M-F
Product Name Silver Conductive, Fast Curing Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Storage Stable Epoxy Resin - EP19HTLV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity - EP36FR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Nickel Filled Electrically Conductive Epoxy System - EP76M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Two Component, Thermally Conductive - EP21ANHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details