Master Bond, Inc. Two Part, Rapid Curing, Cryogenic Epoxy EP51FL-1

Description
Master Bond Polymer System EP51FL-1 is a two component highly flexible epoxy resin system for high performance bonding sealing and coating. Although most flexiblilized epoxy formulations are very slow curing, EP51FL-1 offers a relatively rapid cure, with a setup time in most cases of about 30-40 minutes and full cure within 24 hours at room temperature. In addition, EP51FL-1 will cures more quickly at elevated temperatures. It has a convenient one to three mix ratio by weight or by volume. The cured compound exhibits a remarkably high peel strength of more than 35 pli along with an elongation of greater than 125%. EP51FL-1 will form flexible, high strength bonds on many different substrates including metals, glass, ceramics, wood, various rubbers and many plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP51FL-1 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where good flexibility and fast cure are desirable property traits. EP51FL-1 withstands thermal and mechanical shocks and has superb resistance to thermal cycling. In addition, EP51FL-1 has been used in cryogenic applications as both an adhesive and sealant. Its service temperature range is 4K to 250°F. A paste version called EP51FL-1ND is also available when a "non-drip" system is required.
Request a Quote
Description
Master Bond Polymer System EP51FL-1 is a two component highly flexible epoxy resin system for high performance bonding sealing and coating. Although most flexiblilized epoxy formulations are very slow curing, EP51FL-1 offers a relatively rapid cure, with a setup time in most cases of about 30-40 minutes and full cure within 24 hours at room temperature. In addition, EP51FL-1 will cures more quickly at elevated temperatures. It has a convenient one to three mix ratio by weight or by volume. The cured compound exhibits a remarkably high peel strength of more than 35 pli along with an elongation of greater than 125%. EP51FL-1 will form flexible, high strength bonds on many different substrates including metals, glass, ceramics, wood, various rubbers and many plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP51FL-1 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where good flexibility and fast cure are desirable property traits. EP51FL-1 withstands thermal and mechanical shocks and has superb resistance to thermal cycling. In addition, EP51FL-1 has been used in cryogenic applications as both an adhesive and sealant. Its service temperature range is 4K to 250°F. A paste version called EP51FL-1ND is also available when a "non-drip" system is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Part, Rapid Curing, Cryogenic Epoxy - EP51FL-1 - Master Bond, Inc.
Hackensack, NJ, USA
Two Part, Rapid Curing, Cryogenic Epoxy
EP51FL-1
Two Part, Rapid Curing, Cryogenic Epoxy EP51FL-1
Master Bond Polymer System EP51FL-1 is a two component highly flexible epoxy resin system for high performance bonding sealing and coating. Although most flexiblilized epoxy formulations are very slow curing, EP51FL-1 offers a relatively rapid cure, with a setup time in most cases of about 30-40 minutes and full cure within 24 hours at room temperature. In addition, EP51FL-1 will cures more quickly at elevated temperatures. It has a convenient one to three mix ratio by weight or by volume. The cured compound exhibits a remarkably high peel strength of more than 35 pli along with an elongation of greater than 125%. EP51FL-1 will form flexible, high strength bonds on many different substrates including metals, glass, ceramics, wood, various rubbers and many plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP51FL-1 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where good flexibility and fast cure are desirable property traits. EP51FL-1 withstands thermal and mechanical shocks and has superb resistance to thermal cycling. In addition, EP51FL-1 has been used in cryogenic applications as both an adhesive and sealant. Its service temperature range is 4K to 250°F. A paste version called EP51FL-1ND is also available when a "non-drip" system is required.

Master Bond Polymer System EP51FL-1 is a two component highly flexible epoxy resin system for high performance bonding sealing and coating. Although most flexiblilized epoxy formulations are very slow curing, EP51FL-1 offers a relatively rapid cure, with a setup time in most cases of about 30-40 minutes and full cure within 24 hours at room temperature. In addition, EP51FL-1 will cures more quickly at elevated temperatures. It has a convenient one to three mix ratio by weight or by volume. The cured compound exhibits a remarkably high peel strength of more than 35 pli along with an elongation of greater than 125%. EP51FL-1 will form flexible, high strength bonds on many different substrates including metals, glass, ceramics, wood, various rubbers and many plastics. The cured epoxy is an excellent electrical and thermal insulator with outstanding resistance to chemicals such as water, oils, hydraulic fluids, bases and salts. Master Bond EP51FL-1 is widely used in the electronic, electrical, computer, optical, metalworking, appliance, automobile and aerospace industries where good flexibility and fast cure are desirable property traits. EP51FL-1 withstands thermal and mechanical shocks and has superb resistance to thermal cycling. In addition, EP51FL-1 has been used in cryogenic applications as both an adhesive and sealant. Its service temperature range is 4K to 250°F. A paste version called EP51FL-1ND is also available when a "non-drip" system is required.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP51FL-1
Product Name Two Part, Rapid Curing, Cryogenic Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy Features Exceptional Chemical and Heat Resistance - EP35SP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
One component, heat curing epoxy for structural bonding applications featuring low coefficient of thermal expansion - EP13LTE - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Toughened, One Component, Thermally Resistant Epoxy - EP17 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Component, Room Temperature Curing Epoxy For Bonding, Coating, Sealing And Potting - EP88FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details