Master Bond, Inc. High Temperature Resistant Epoxy Compound EP45HT

Description
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80°F to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures with a 100 to 30 mix ratio, by weight, to produce high physical strength and chemically resistant products at both ambient and elevated temperatures. Master Bond Polymer System EP45HT can be applied easily by brushing or with a spatula. It produces durable high strength and tough bonds and castings which are remarkably resistant to thermal cycling and chemicals, including water, oil and most organic solvents, over an exceptionally wide temperature range of - 80°F to +500°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is clear, part B is amber. Master Bond Polymer System EP45HT is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries. The cured System fully meets the requirements of MIL-MMM-A-132 TypeIII. A non-drip version that can be applied without sagging or dripping on vertical surfaces is also available called EP45HTND2.
Request a Quote
Description
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80°F to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures with a 100 to 30 mix ratio, by weight, to produce high physical strength and chemically resistant products at both ambient and elevated temperatures. Master Bond Polymer System EP45HT can be applied easily by brushing or with a spatula. It produces durable high strength and tough bonds and castings which are remarkably resistant to thermal cycling and chemicals, including water, oil and most organic solvents, over an exceptionally wide temperature range of - 80°F to +500°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is clear, part B is amber. Master Bond Polymer System EP45HT is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries. The cured System fully meets the requirements of MIL-MMM-A-132 TypeIII. A non-drip version that can be applied without sagging or dripping on vertical surfaces is also available called EP45HTND2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Hackensack, NJ, USA
High Temperature Resistant Epoxy Compound
EP45HT
High Temperature Resistant Epoxy Compound EP45HT
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80°F to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures with a 100 to 30 mix ratio, by weight, to produce high physical strength and chemically resistant products at both ambient and elevated temperatures. Master Bond Polymer System EP45HT can be applied easily by brushing or with a spatula. It produces durable high strength and tough bonds and castings which are remarkably resistant to thermal cycling and chemicals, including water, oil and most organic solvents, over an exceptionally wide temperature range of - 80°F to +500°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is clear, part B is amber. Master Bond Polymer System EP45HT is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries. The cured System fully meets the requirements of MIL-MMM-A-132 TypeIII. A non-drip version that can be applied without sagging or dripping on vertical surfaces is also available called EP45HTND2.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80°F to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures with a 100 to 30 mix ratio, by weight, to produce high physical strength and chemically resistant products at both ambient and elevated temperatures. Master Bond Polymer System EP45HT can be applied easily by brushing or with a spatula. It produces durable high strength and tough bonds and castings which are remarkably resistant to thermal cycling and chemicals, including water, oil and most organic solvents, over an exceptionally wide temperature range of - 80°F to +500°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is clear, part B is amber. Master Bond Polymer System EP45HT is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries. The cured System fully meets the requirements of MIL-MMM-A-132 TypeIII. A non-drip version that can be applied without sagging or dripping on vertical surfaces is also available called EP45HTND2.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP45HT
Product Name High Temperature Resistant Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing, Optically Clear, Two Part Epoxy - EP39-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Tough Epoxy Polysulfide Adhesive Resists High Temperatures - EP21TPHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Performance, Elastomer-Based, One Component Adhesive - X-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
View Details