Master Bond, Inc. Thermally Conductive, Heat Resistant Epoxy System EP45AOHT

Description
Master Bond Polymer Compound EP45HTAO is a two component thermally conductive epoxy compound for high performance structural bonding, and casting. It is suitable for applications where long term exposure to temperatures from -60° to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. It has a convenient 100 to 30 mix ratio, by weight. It produces high strength bonds at both ambient and elevated temperatures. Master Bond EP45HTAO can be applied without sagging or dripping on vertical surfaces. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents over the exceptionally wide temperature range of - 60°F to more than +500°F. It also produces superior seals & high quality pottings. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened compound is an electrical insulator. Color of Part A is gray, part B is gray. Master Bond EP45HTAO is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where a high thermally conductive bond is desired. The cured compound fully meets the requirements of MIL-MMM-A-132 Type lIl.
Request a Quote
Description
Master Bond Polymer Compound EP45HTAO is a two component thermally conductive epoxy compound for high performance structural bonding, and casting. It is suitable for applications where long term exposure to temperatures from -60° to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. It has a convenient 100 to 30 mix ratio, by weight. It produces high strength bonds at both ambient and elevated temperatures. Master Bond EP45HTAO can be applied without sagging or dripping on vertical surfaces. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents over the exceptionally wide temperature range of - 60°F to more than +500°F. It also produces superior seals & high quality pottings. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened compound is an electrical insulator. Color of Part A is gray, part B is gray. Master Bond EP45HTAO is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where a high thermally conductive bond is desired. The cured compound fully meets the requirements of MIL-MMM-A-132 Type lIl.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Heat Resistant Epoxy System - EP45AOHT - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Heat Resistant Epoxy System
EP45AOHT
Thermally Conductive, Heat Resistant Epoxy System EP45AOHT
Master Bond Polymer Compound EP45HTAO is a two component thermally conductive epoxy compound for high performance structural bonding, and casting. It is suitable for applications where long term exposure to temperatures from -60° to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. It has a convenient 100 to 30 mix ratio, by weight. It produces high strength bonds at both ambient and elevated temperatures. Master Bond EP45HTAO can be applied without sagging or dripping on vertical surfaces. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents over the exceptionally wide temperature range of - 60°F to more than +500°F. It also produces superior seals & high quality pottings. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened compound is an electrical insulator. Color of Part A is gray, part B is gray. Master Bond EP45HTAO is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where a high thermally conductive bond is desired. The cured compound fully meets the requirements of MIL-MMM-A-132 Type lIl.

Master Bond Polymer Compound EP45HTAO is a two component thermally conductive epoxy compound for high performance structural bonding, and casting. It is suitable for applications where long term exposure to temperatures from -60° to +500°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. It has a convenient 100 to 30 mix ratio, by weight. It produces high strength bonds at both ambient and elevated temperatures. Master Bond EP45HTAO can be applied without sagging or dripping on vertical surfaces. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents over the exceptionally wide temperature range of - 60°F to more than +500°F. It also produces superior seals & high quality pottings. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened compound is an electrical insulator. Color of Part A is gray, part B is gray. Master Bond EP45HTAO is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where a high thermally conductive bond is desired. The cured compound fully meets the requirements of MIL-MMM-A-132 Type lIl.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Specialty Adhesives, Sealants, and Compounds
Product Number EP45AOHT
Product Name Thermally Conductive, Heat Resistant Epoxy System
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Cure / Technology Thermoset; Two Component  
Features Electrically Conductive; Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
Type / Form Liquid
View Details
Two Component, Room Temperature Curing Epoxy - EP21ND - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Polyurethane; Epoxy
Composition Filled
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Type / Form Liquid
View Details
Fast Curing, One Component Epoxy System - EP3HT - Master Bond, Inc.
Specs
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Chemical System Epoxy
Composition Unfilled
View Details