Master Bond, Inc. Two Part Epoxy Offers High Thermal Conductivity EP37-3FLFAN

Description
Master Bond Polymer System EP37-3FLFAN is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAN has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAN is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAN lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies.
Request a Quote
Description
Master Bond Polymer System EP37-3FLFAN is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAN has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAN is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAN lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Part Epoxy  Offers High Thermal Conductivity - EP37-3FLFAN - Master Bond, Inc.
Hackensack, NJ, USA
Two Part Epoxy Offers High Thermal Conductivity
EP37-3FLFAN
Two Part Epoxy Offers High Thermal Conductivity EP37-3FLFAN
Master Bond Polymer System EP37-3FLFAN is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAN has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAN is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAN lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies.

Master Bond Polymer System EP37-3FLFAN is a two component system for high performance potting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures with a convenient one-to-one (1:1) mix ratio by weight or volume. It has an unusual blend of properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAN has low viscosity with excellent flow characteristics making it ideal as a thermally conductive potting epoxy. EP37-3FLFAN is also an excellent adhesive/sealant forming tough bonds that are resistant to shock, impact and thermal cycling and chemicals including water, oil and most organic solvents, over the wide temperature range of 4K to 250°F. Parts A and B are off white in color. Master Bond EP37-3FLFAN is widely used in the electronic, electrical, computer, metalworking, appliance, automotive and chemical industries where electrical insulation and heat transfer are required. The uniqueness of EP37-3FLFAN lies in the fact that this thermally conductive system retains a high level of flexibility while having the desirable physical characteristics inherent in epoxies.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP37-3FLFAN
Product Name Two Part Epoxy Offers High Thermal Conductivity
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Epoxy Resin System - Supreme 11AOHTLP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
One component, graphite filled epoxy with a curing temperature of 80°C - EP4G-80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Acid Resistant, Two Component Epoxy - EP21AR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Low Stress, NASA Low Outgassing Silicone Adhesive - MasterSil 920-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details