Master Bond, Inc. Optically Clear, Impact Resistant Two Component Epoxy EP37-3

Description
Master Bond Polymer System EP37-3 is a low viscosity, resilient, optically clear two component epoxy resin system designed for high performance bonding, coating and casting applications. It features a very forgiving two-to-one mix ratio by weight. As an adhesive, it forms tough high strength bonds that offer excellent impact resistance as well as resistance to thermal cycling. It bonds well to a wide variety of substrates including metals, glass, ceramics, rubber and many plastics. EP37-3 is also an excellent optically clear potting, encapsulating and casting system. Its low exotherm makes it an ideal material for large castings. In this regard it also possesses superior electrical insulation properties. Also noteworthy is the exceptionally long working life which, depending upon mass, could offer beyond 6 hours at room temperature conditions. EP37-3 is serviceable from -80°F to +250°F. This versatile system is widely used in optical, electronic, electrical, computer and OEM type applications.
Request a Quote
Description
Master Bond Polymer System EP37-3 is a low viscosity, resilient, optically clear two component epoxy resin system designed for high performance bonding, coating and casting applications. It features a very forgiving two-to-one mix ratio by weight. As an adhesive, it forms tough high strength bonds that offer excellent impact resistance as well as resistance to thermal cycling. It bonds well to a wide variety of substrates including metals, glass, ceramics, rubber and many plastics. EP37-3 is also an excellent optically clear potting, encapsulating and casting system. Its low exotherm makes it an ideal material for large castings. In this regard it also possesses superior electrical insulation properties. Also noteworthy is the exceptionally long working life which, depending upon mass, could offer beyond 6 hours at room temperature conditions. EP37-3 is serviceable from -80°F to +250°F. This versatile system is widely used in optical, electronic, electrical, computer and OEM type applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optically Clear, Impact Resistant Two Component Epoxy - EP37-3 - Master Bond, Inc.
Hackensack, NJ, USA
Optically Clear, Impact Resistant Two Component Epoxy
EP37-3
Optically Clear, Impact Resistant Two Component Epoxy EP37-3
Master Bond Polymer System EP37-3 is a low viscosity, resilient, optically clear two component epoxy resin system designed for high performance bonding, coating and casting applications. It features a very forgiving two-to-one mix ratio by weight. As an adhesive, it forms tough high strength bonds that offer excellent impact resistance as well as resistance to thermal cycling. It bonds well to a wide variety of substrates including metals, glass, ceramics, rubber and many plastics. EP37-3 is also an excellent optically clear potting, encapsulating and casting system. Its low exotherm makes it an ideal material for large castings. In this regard it also possesses superior electrical insulation properties. Also noteworthy is the exceptionally long working life which, depending upon mass, could offer beyond 6 hours at room temperature conditions. EP37-3 is serviceable from -80°F to +250°F. This versatile system is widely used in optical, electronic, electrical, computer and OEM type applications.

Master Bond Polymer System EP37-3 is a low viscosity, resilient, optically clear two component epoxy resin system designed for high performance bonding, coating and casting applications. It features a very forgiving two-to-one mix ratio by weight. As an adhesive, it forms tough high strength bonds that offer excellent impact resistance as well as resistance to thermal cycling. It bonds well to a wide variety of substrates including metals, glass, ceramics, rubber and many plastics. EP37-3 is also an excellent optically clear potting, encapsulating and casting system. Its low exotherm makes it an ideal material for large castings. In this regard it also possesses superior electrical insulation properties. Also noteworthy is the exceptionally long working life which, depending upon mass, could offer beyond 6 hours at room temperature conditions. EP37-3 is serviceable from -80°F to +250°F. This versatile system is widely used in optical, electronic, electrical, computer and OEM type applications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP37-3
Product Name Optically Clear, Impact Resistant Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data