Master Bond, Inc. Two Component, Non-Drip Consistency Epoxy System EP30ND

Description
Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high viscosity is required for ease of application and bonded or repaired assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low - 0.0003 inches/in. Master Bond EP30ND does not drip sag or run even when applied on vertical or overhead surfaces. It is 100% reactive and does not contain solvents or diluents. Master Bond Polymer Adhesive EP30ND produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil, fuels and most organic solvents, oveg the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A is gray, part B slightly yellow. Master Bond Polymer Adhesive EP30ND is widely used for bonding and also to make durable repairs to pumps, pipes, tankage, bulkheads, condenser heads, value bodies and various other equipment in the chemical, construction, marine, automotive and other industries.
Request a Quote
Description
Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high viscosity is required for ease of application and bonded or repaired assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low - 0.0003 inches/in. Master Bond EP30ND does not drip sag or run even when applied on vertical or overhead surfaces. It is 100% reactive and does not contain solvents or diluents. Master Bond Polymer Adhesive EP30ND produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil, fuels and most organic solvents, oveg the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A is gray, part B slightly yellow. Master Bond Polymer Adhesive EP30ND is widely used for bonding and also to make durable repairs to pumps, pipes, tankage, bulkheads, condenser heads, value bodies and various other equipment in the chemical, construction, marine, automotive and other industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Non-Drip Consistency Epoxy System - EP30ND - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Non-Drip Consistency Epoxy System
EP30ND
Two Component, Non-Drip Consistency Epoxy System EP30ND
Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high viscosity is required for ease of application and bonded or repaired assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low - 0.0003 inches/in. Master Bond EP30ND does not drip sag or run even when applied on vertical or overhead surfaces. It is 100% reactive and does not contain solvents or diluents. Master Bond Polymer Adhesive EP30ND produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil, fuels and most organic solvents, oveg the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A is gray, part B slightly yellow. Master Bond Polymer Adhesive EP30ND is widely used for bonding and also to make durable repairs to pumps, pipes, tankage, bulkheads, condenser heads, value bodies and various other equipment in the chemical, construction, marine, automotive and other industries.

Master Bond Polymer Adhesive EP30ND is a high viscosity, two component epoxy adhesive for general purpose bonding and repair formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight or volume. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high viscosity is required for ease of application and bonded or repaired assemblies must exhibit superior dimensional stability. Shrinkage after cure is exceptionally low - 0.0003 inches/in. Master Bond EP30ND does not drip sag or run even when applied on vertical or overhead surfaces. It is 100% reactive and does not contain solvents or diluents. Master Bond Polymer Adhesive EP30ND produces high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil, fuels and most organic solvents, oveg the exceptionally wide temperature range of -60°F to more than 250°F. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened material is an electrical insulator. Color of part A is gray, part B slightly yellow. Master Bond Polymer Adhesive EP30ND is widely used for bonding and also to make durable repairs to pumps, pipes, tankage, bulkheads, condenser heads, value bodies and various other equipment in the chemical, construction, marine, automotive and other industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Adhesives
Product Number EP30ND
Product Name Two Component, Non-Drip Consistency Epoxy System
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy; Polyurethane
Type / Form Liquid
Features High Dielectric; EMI/RFI Shielding
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Unlock Full Specs
to access all available technical data

Similar Products

Toughened, Shock Resistant, Two Component Epoxy - EP21TDC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy; Polyurethane
Composition Filled
View Details
UL 1203 Certified Epoxy for Explosion-Proof & Dust-Ignition-Proof Electrical Equipment - EP41S-6 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Unfilled
View Details
One Component, UV Curable, Nanosilica Reinforced Epoxy - UV22 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Chemical System Epoxy
Type / Form Liquid
View Details
One Component, Biocompatible UV Curable Adhesive - UV10Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Chemical System Polyurethane
Type / Form Liquid
View Details