Master Bond, Inc. Chemically Resistant, Two Component Epoxy System EP41S-1

Description
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.
Request a Quote
Description
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chemically Resistant, Two Component Epoxy System - EP41S-1 - Master Bond, Inc.
Hackensack, NJ, USA
Chemically Resistant, Two Component Epoxy System
EP41S-1
Chemically Resistant, Two Component Epoxy System EP41S-1
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.

Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP41S-1
Product Name Chemically Resistant, Two Component Epoxy System
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant, USP Class VI Certified Epoxy - EP45HTMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One component, graphite filled epoxy with a curing temperature of 80°C - EP4G-80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP21AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details