Master Bond, Inc. Two Component Optically Clear Epoxy Compound EP30HV

Description
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Optically Clear Epoxy Compound
EP30HV
Two Component Optically Clear Epoxy Compound EP30HV
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.

Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This system is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended when low viscosity, excellent physical strength properties along with optical clarity are required. The linear shrinkage after cure is exceptionally low, about 0.0003 inches/inch. The combination of superb physical properties and convenient processing enable EP30HV to be used not only for bonding and coating, but also for potting and encapsulation, especially of electronic or optical assemblies. Master Bond Polymer System EP30HV produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oils, acids, bases and many organic solvents. The temperature range is -60°F to 300°F. It adheres well to a wide variety of materials including metals, glass, ceramics, wood, rubbers and many plastics. The cured epoxy has excellent electrical and thermal insulation properties along with outstanding light transmittance from 350 to about 2400nm. Master Bond Polymer System EP30HV is widely used in the electronic, electrical, computer, aerospace, optical, fiber optic, medical, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30HV
Product Name Two Component Optically Clear Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Flexibilized Epoxy System - Supreme 10HTFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
USP Class VI, Flexible UV Curable Adhesive - UV18Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Acid Resistant, Two Component Epoxy - EP21AR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details