Master Bond, Inc. Thermally Conductive, Low Outgassing Epoxy EP30AN-1

Description
Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more rapidly at elevated temperatures. Other attractive properties include superb dimensional stability and superior physical strength properties. Its low viscosity and excellent flow characteristics make it an ideal thermally conductive potting epoxy. EP30AN-1 is also an excellent adhesive/sealant forming durable, rigid bonds that resist to thermal cycling and chemicals including water, oils, etc. over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN-1 is widely used in applications where thermal conductivity, electrical isolation and low outgassing properties are required. It is particularly well suited to high vacuum environments.
Request a Quote
Description
Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more rapidly at elevated temperatures. Other attractive properties include superb dimensional stability and superior physical strength properties. Its low viscosity and excellent flow characteristics make it an ideal thermally conductive potting epoxy. EP30AN-1 is also an excellent adhesive/sealant forming durable, rigid bonds that resist to thermal cycling and chemicals including water, oils, etc. over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN-1 is widely used in applications where thermal conductivity, electrical isolation and low outgassing properties are required. It is particularly well suited to high vacuum environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Low Outgassing Epoxy - EP30AN-1 - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Low Outgassing Epoxy
EP30AN-1
Thermally Conductive, Low Outgassing Epoxy EP30AN-1
Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more rapidly at elevated temperatures. Other attractive properties include superb dimensional stability and superior physical strength properties. Its low viscosity and excellent flow characteristics make it an ideal thermally conductive potting epoxy. EP30AN-1 is also an excellent adhesive/sealant forming durable, rigid bonds that resist to thermal cycling and chemicals including water, oils, etc. over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN-1 is widely used in applications where thermal conductivity, electrical isolation and low outgassing properties are required. It is particularly well suited to high vacuum environments.

Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more rapidly at elevated temperatures. Other attractive properties include superb dimensional stability and superior physical strength properties. Its low viscosity and excellent flow characteristics make it an ideal thermally conductive potting epoxy. EP30AN-1 is also an excellent adhesive/sealant forming durable, rigid bonds that resist to thermal cycling and chemicals including water, oils, etc. over the wide temperature range of -60°F to 250°F. The coefficient of thermal expansion is desirably low. The color of part A is gray and part B is clear. Master Bond EP30AN-1 is widely used in applications where thermal conductivity, electrical isolation and low outgassing properties are required. It is particularly well suited to high vacuum environments.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30AN-1
Product Name Thermally Conductive, Low Outgassing Epoxy
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Filled
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

One Component Thermally Conductive Epoxy Film - FL901AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Dissimilar Substrates
Chemical System Epoxy
View Details
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity - MasterSil 170 Gel - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Versatile two part epoxy system for bonding, sealing, coating and potting that meets NASA low outgassing specifications - EP41S-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Thermally conductive, electrically isolating epoxy for bonding and sealing - EP55TCFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
View Details