Master Bond, Inc. Two Component, Thermally Resistant Epoxy EP30-3

Description
Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat deflection temperatures make this polymer system particularly useful for use in casting, potting, encapsulation, laminating, filament winding, rim/rim uses as well as for bonding either similar or dissimilar metallic and/or nonmetallic substrates. Its excellent color, high thermal stability and superior electrical insulation characteristics make it particularly useful for optical, electro/optics and related applications.
Request a Quote
Description
Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat deflection temperatures make this polymer system particularly useful for use in casting, potting, encapsulation, laminating, filament winding, rim/rim uses as well as for bonding either similar or dissimilar metallic and/or nonmetallic substrates. Its excellent color, high thermal stability and superior electrical insulation characteristics make it particularly useful for optical, electro/optics and related applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Thermally Resistant Epoxy
EP30-3
Two Component, Thermally Resistant Epoxy EP30-3
Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat deflection temperatures make this polymer system particularly useful for use in casting, potting, encapsulation, laminating, filament winding, rim/rim uses as well as for bonding either similar or dissimilar metallic and/or nonmetallic substrates. Its excellent color, high thermal stability and superior electrical insulation characteristics make it particularly useful for optical, electro/optics and related applications.

Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat deflection temperatures make this polymer system particularly useful for use in casting, potting, encapsulation, laminating, filament winding, rim/rim uses as well as for bonding either similar or dissimilar metallic and/or nonmetallic substrates. Its excellent color, high thermal stability and superior electrical insulation characteristics make it particularly useful for optical, electro/optics and related applications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30-3
Product Name Two Component, Thermally Resistant Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, Toughened Epoxy - EP125 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste; Powder
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
View Details
Fast Curing, One Component Epoxy System - EP3HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
One Part, Thermally Conductive, Heat Resistant Epoxy - EP36AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
High Temperature Resistant, Optically Clear, Two Part Epoxy - EP121CL-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details