Master Bond, Inc. Fast Curing, One Component Epoxy System EP3HT

Description
Master Bond Polymer System EP3HT is a one component system featuring high shear strength, good temperature resistance along with a fast cure schedule. Typical curing schedules are 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 235°F-240°F). Tensile shear strengths in excess of 2,100 psi are readily obtained after these fast cure times. EP3HT requires no mixing prior to use and has unlimited working life at room temperature. The service temperature range is -60°F to 400°F. It is 100% reactive and does not contain any solvents or volatiles. A non-drip version called EP3HTND-2 which can be applied to vertical surfaces without sagging or dripping is also available. Master Bond Polymer System EP3HT produces durable, high strength bonds which are remarkably resistant to severe thermal cycling and many chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. The cured adhesive/sealant is a superior thermal and electrical insulator. Its color is yellow to brown, although other colors are also available. The convenient handing and rapid cure speed of EP3HT makes it ideally suited for demanding manufacturing applications. The cured adhesive fully meets the requirements of MIL-MMM-A-132
Request a Quote
Description
Master Bond Polymer System EP3HT is a one component system featuring high shear strength, good temperature resistance along with a fast cure schedule. Typical curing schedules are 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 235°F-240°F). Tensile shear strengths in excess of 2,100 psi are readily obtained after these fast cure times. EP3HT requires no mixing prior to use and has unlimited working life at room temperature. The service temperature range is -60°F to 400°F. It is 100% reactive and does not contain any solvents or volatiles. A non-drip version called EP3HTND-2 which can be applied to vertical surfaces without sagging or dripping is also available. Master Bond Polymer System EP3HT produces durable, high strength bonds which are remarkably resistant to severe thermal cycling and many chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. The cured adhesive/sealant is a superior thermal and electrical insulator. Its color is yellow to brown, although other colors are also available. The convenient handing and rapid cure speed of EP3HT makes it ideally suited for demanding manufacturing applications. The cured adhesive fully meets the requirements of MIL-MMM-A-132
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Curing, One Component Epoxy System - EP3HT - Master Bond, Inc.
Hackensack, NJ, USA
Fast Curing, One Component Epoxy System
EP3HT
Fast Curing, One Component Epoxy System EP3HT
Master Bond Polymer System EP3HT is a one component system featuring high shear strength, good temperature resistance along with a fast cure schedule. Typical curing schedules are 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 235°F-240°F). Tensile shear strengths in excess of 2,100 psi are readily obtained after these fast cure times. EP3HT requires no mixing prior to use and has unlimited working life at room temperature. The service temperature range is -60°F to 400°F. It is 100% reactive and does not contain any solvents or volatiles. A non-drip version called EP3HTND-2 which can be applied to vertical surfaces without sagging or dripping is also available. Master Bond Polymer System EP3HT produces durable, high strength bonds which are remarkably resistant to severe thermal cycling and many chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. The cured adhesive/sealant is a superior thermal and electrical insulator. Its color is yellow to brown, although other colors are also available. The convenient handing and rapid cure speed of EP3HT makes it ideally suited for demanding manufacturing applications. The cured adhesive fully meets the requirements of MIL-MMM-A-132

Master Bond Polymer System EP3HT is a one component system featuring high shear strength, good temperature resistance along with a fast cure schedule. Typical curing schedules are 5-10 minutes at 300°F or 20-30 minutes at 250°F (minimum cure temperature is 235°F-240°F). Tensile shear strengths in excess of 2,100 psi are readily obtained after these fast cure times. EP3HT requires no mixing prior to use and has unlimited working life at room temperature. The service temperature range is -60°F to 400°F. It is 100% reactive and does not contain any solvents or volatiles. A non-drip version called EP3HTND-2 which can be applied to vertical surfaces without sagging or dripping is also available. Master Bond Polymer System EP3HT produces durable, high strength bonds which are remarkably resistant to severe thermal cycling and many chemicals including water, oil, fuels and most organic solvents even upon prolonged exposures. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. The cured adhesive/sealant is a superior thermal and electrical insulator. Its color is yellow to brown, although other colors are also available. The convenient handing and rapid cure speed of EP3HT makes it ideally suited for demanding manufacturing applications. The cured adhesive fully meets the requirements of MIL-MMM-A-132

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP3HT
Product Name Fast Curing, One Component Epoxy System
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

One component, high temperature resistant epoxy system for bonding and sealing - EP17HTDA-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Thermally Conductive, High Temperature Resistant Epoxy Passes NASA Low Outgassing Tests - EP46HT-2AO Black - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low Viscosity, Two Component Epoxy - EP30-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details